NEN-EN 1159-3/C1
Advanced technical ceramics - Ceramic composites - Thermophysical properties - Part 3: Determination of specific heat capacity
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Advanced ceramics): | 81.060.30 |
Document History
NEN-EN 1159-3/C1
May 1, 2008
Advanced technical ceramics - Ceramic composites - Thermophysical properties - Part 3: Determination of specific heat capacity
A description is not available for this item.
May 1, 2003
Advanced technical ceramics - Ceramic composites - Thermophysical properties - Part 3: Determination of specific heat capacity
This part of EN 1159 describes two methods for the determination of the specific heat capacity of ceramic matrix composites with continuous reinforcements (1D, 2D, 3D). The two methods are: Method A:...
February 1, 1999
Advanced technical ceramics - Ceramic composites - Thermophysical properties - Part 3: Determination of specific heat capacity
This part of EN 1159 describes two methods for the determination of the specific heat capacity of ceramic matrix composites with continuous reinforcements (1D, 2D, 3D). The two methods are: Method A:...