NEN-EN 12715

Execution of special geotechnical work - Grouting

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 53
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This standard is applicable to the execution, testing and monitoring of geotechnical grouting work. Specific aspects concerning design are provided since ENV 1997-4 has been abandoned. Grouting for geotechnical purposes (geotechnical grouting) is a process in which the remote placement of a pumpable material in the ground is indirectly controlled by adjusting its rheological characteristics and by the manipulation of the placement parameters (pressure, volume and the flow rate). The following principles and methods of geotechnical grouting are covered by this standard; displacement grouting (compaction grouting, hydraulic fracturing);grouting without displacement of the host material (permeation, fissure grouting, bulk filling). Specialised grouting activities, generally associated with structural and/or emergency works, are not covered by this standard.

Document History

November 1, 2020
Execution of special geotechnical work - Grouting
A description is not available for this item.
May 1, 2019
Execution of special geotechnical work - Grouting
A description is not available for this item.
NEN-EN 12715
August 1, 2000
Execution of special geotechnical work - Grouting
This standard is applicable to the execution, testing and monitoring of geotechnical grouting work. Specific aspects concerning design are provided since ENV 1997-4 has been abandoned. Grouting for...
February 1, 1997
Execution of special geotechnical works - Grouting
This standard is applicable to the execution, testing and monitoring of geotechnical grouting work. Specific aspects concerning design are provided since ENV 1997-4 has been abandoned. Grouting for...
Advertisement