NEN-EN 12715
Execution of special geotechnical works - Grouting
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
scope:
This standard is applicable to the execution, testing and monitoring of geotechnical grouting work. Specific aspects concerning design are provided since ENV 1997-4 has been abandoned. Grouting for geotechnical purposes (geotechnical grouting) is a process in which the remote placement of a pumpable material in the ground is indirectly controlled by adjusting its rheological characteristics and by the manipulation of the placement parameters (pressure, volume and the flow rate). The following principles and methods of geotechnical grouting are covered by this standard; displacement grouting (compaction grouting, hydraulic fracturing);grouting
Document History