NEN-EN 13402-3
Size designation of clothes - Part 3: Size labelling based on body measurements and intervals
| Organization: | NEN |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Clothes): | 61.020 |
scope:
NEN-EN 13402 describes a flexible sizing system based on body dimensions and the related size labelling information for consumers, by the use of a standard pictogram. Examples of labelling clothing with the standard pictogram (see EN 13402-1) are given in Clause 5 in this document. Examples of tables for body measurements and intervals are given in Annex A (informative) to be used for compiling garment sizes for men, women, boys, girls and infants. Garment dimensions are not contained in this document.
Document History