NEN-EN 13402-3

Size designation of clothes - Part 3: Body measurements and intervals

inactive
Organization: NEN
Publication Date: 1 February 2016
Status: inactive
Page Count: 37
ICS Code (Clothes): 61.020
scope:

NEN-EN 13402 describes a flexible sizing system based on body dimensions and the related size labelling information for consumers, by the use of a standard pictogram. Examples of labelling clothing with the standard pictogram (see EN 13402-1) are given in Clause 5 in this document. Examples of tables for body measurements and intervals are given in Annex A (informative) to be used for compiling garment sizes for men, women, boys, girls and infants. Garment dimensions are not contained in this document.

Document History

September 1, 2017
Size designation of clothes - Part 3: Size labelling based on body measurements and intervals
NEN-EN 13402 describes a flexible sizing system based on body dimensions and the related size labelling information for consumers, by the use of a standard pictogram. Examples of labelling clothing...
NEN-EN 13402-3
February 1, 2016
Size designation of clothes - Part 3: Body measurements and intervals
NEN-EN 13402 describes a flexible sizing system based on body dimensions and the related size labelling information for consumers, by the use of a standard pictogram. Examples of labelling clothing...
October 1, 2013
Size designation of clothes - Part 3: Body measurements and intervals
This European Standard establishes tables for body measurements and intervals to be used for compiling standard garment sizes for men, women, boys, girls and infants. Garment dimensions are not...
December 1, 2011
Size designation of clothes - Part 3: Measurements and intervals
This European Standard establishes tables for body measurements and intervals to be used for compiling standard garment sizes for men, women, boys, girls and infants. Garment dimensions are not...
December 1, 2004
Size designation of clothes - Part 3: Measurements and intervals
This document establishes a body sizing system to be used for compiling standard garment sizes for infants, men and boys, and women and girls. Garment dimensions are not contained in this document....
January 1, 2002
Size designation of clothes - Part 3: Measurements and intervals
This document establishes a body sizing system to be used for compiling standard garment sizes for infants, men and boys, and women and girls. Garment dimensions are not contained in this document....
Advertisement