NEN-EN 1386
Aluminium and aluminium alloys - Tread plate - Specifications
| Organization: | NEN |
| Publication Date: | 1 July 2007 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This document specifies the technical conditions of inspection and delivery, the mechanical properties, the tolerances on dimensions and form of rolled semi-finished aluminium alloy products intended for floor plating, e.g. in vehicle construction, shipbuilding and metallic structures with a raised pattern on one side and a smooth surface on the other side. It applies to sheets, strips and plates from 1,2 mm up to 20 mm in thickness and up to and including 2 500 mm in width, and to sheets and plates up to 14 000 mm in length.
Document History