NEN-EN 1386
Aluminium and aluminium alloys - Tread plate - Specifications
| Organization: | NEN |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Aluminium products): | 77.150.10 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
This standard specifies the technical conditions for inspection and delivery, mechanical properties, dimensional tolerances and other requirements for wrought aluminium and aluminium alloy sheets, strips and plates, rolled flat with a raised pattern on one side and a smooth surface on the other side. It applies to sheets, strips and plates 1,2 mm to 20 mm in thickness and up to 2500 mm in width, and to sheets and plates up to 12500 mm in length. Products according to this standard are mainly used as floor plating, e.g. in vehicle construction, shipbuilding and metallic structures. This standard is to be used in conjunction with EN 485-1 which specifies the technical conditions for inspection and delivery for wrought aluminium and aluminium alloy sheets, strips and plates.
Document History