NEN-EN 14035-8

Fireworks - Part 8: Bengal sticks - Specification and test methods

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 26
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies requirements for the construction, performance, primary packaging and labelling of Bengal sticks and the corresponding test methods. It is applicable to fireworks which are classified as Bengal sticks in categories 1 and 2 in EN 14035-2 and which are contained in a primary pack. It is not applicable to Bengal sticks containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II); - mixtures of chlorates with sulfur; - mixtures of chlorates with sulfides; - lead or lead compounds; - mercury compounds; - white phosphorus; - picrates or picric acid; - potassium chlorate with a mass fraction of bromates greater than 0,15 %; - sulfur with an acidity, expressed in mass fraction of sulphuric acid, greater than 0,002 %; - zirconium with a particle size of less than 40 ìm.

Document History

August 1, 2004
Fireworks - Part 8: Bengal sticks - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of Bengal sticks and the corresponding test methods. It is applicable to fireworks which are...
NEN-EN 14035-8
April 1, 2002
Fireworks - Part 8: Bengal sticks - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of Bengal sticks and the corresponding test methods. It is applicable to fireworks which are...
Advertisement