NEN-EN 14035-8
Fireworks - Part 8: Bengal sticks - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This document specifies requirements for the construction, performance, primary packaging and labelling of Bengal sticks and the corresponding test methods. It is applicable to fireworks which are classified as Bengal sticks in categories 1 and 2 in EN 14035-2 and which are contained in a primary pack. It is not applicable to Bengal sticks containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II)
Document History