NEN-EN 15603

Energy performance of buildings - Overarching standard EPBD

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 99
ICS Code (Other installations in buildings): 91.140.99
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NEN-EN-ISO 52000-1 establishes a systematic, comprehensive and modular structure for assessing the energy performance of new and existing buildings (EPB) in a holistic way. It is applicable to the assessment of overall energy use of a building, by measurement or calculation, and the calculation of energy performance in terms of primary energy or other energy-related metrics. It takes into account the specific possibilities and limitations for the different applications, such as building design, new buildings 'as built', and existing buildings in the use phase as well as renovation.

Document History

NEN-EN 15603
May 1, 2013
Energy performance of buildings - Overarching standard EPBD
NEN-EN-ISO 52000-1 establishes a systematic, comprehensive and modular structure for assessing the energy performance of new and existing buildings (EPB) in a holistic way. It is applicable to the...
January 1, 2008
Energy performance of buildings - Overall energy use and definition of energy ratings
The purpose of the standard is to: a) collate results from other standards that calculate energy use for specific services within a building; b) account for energy generated in the building, some of...

References

Advertisement