NEN-EN 15468

Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 March 2016
Status: inactive
Page Count: 23
ICS Code (Floor coverings): 97.150
scope:

NEN-EN 15468 specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN ISO 10874, providing practical requirements for areas of use and levels of use, to indicate where laminate floor coverings will give satisfactory service and to encourage the consumer to make an informed choice. It also specifies requirements for marking and packaging. Laminate floor coverings are considered for domestic and commercial levels of use, e.g. in domestic kitchens. This standard does not specify requirements relating to areas that are subject to frequent wetting, such as bathrooms, laundry rooms or saunas.

Document History

October 1, 2021
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN ISO...
August 1, 2020
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
“Laminate floor coverings are generally designed for floating installations and are considered for domestic and commercial levels of use, including domestic kitchens. This document does not specify...
NEN-EN 15468
March 1, 2016
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
NEN-EN 15468 specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN ISO 10874,...
November 1, 2013
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
NEN-EN 15468 specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN ISO 10874,...
October 1, 2007
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and references test methods for laminate floor coverings with a directly applied printing and resin surface layer. It includes a...
March 1, 2006
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and references test methods for laminate floor coverings with a directly applied printing and resin surface layer. It includes a...
Advertisement