NEN-EN 15468/A1

Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 August 2020
Status: inactive
Page Count: 10
ICS Code (Floor coverings): 97.150
scope:

"Laminate floor coverings are generally designed for floating installations and are considered for domestic and commercial levels of use, including domestic kitchens. This document does not specify requirements relating to the use in areas which are subjected to frequent wetting, such as bathrooms, laundry rooms or saunas. In general laminate floor coverings can only be used in those areas when authorized by the manufacturer and under conditions described in the manufacturer's installation guidelines.".

Document History

October 1, 2021
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN ISO...
NEN-EN 15468/A1
August 1, 2020
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
“Laminate floor coverings are generally designed for floating installations and are considered for domestic and commercial levels of use, including domestic kitchens. This document does not specify...
March 1, 2016
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
NEN-EN 15468 specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN ISO 10874,...
November 1, 2013
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
NEN-EN 15468 specifies characteristics, states requirements and gives test methods for laminate floor coverings (as defined in 3.1). It includes a classification system, based on EN ISO 10874,...
October 1, 2007
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and references test methods for laminate floor coverings with a directly applied printing and resin surface layer. It includes a...
March 1, 2006
Laminate floor coverings - Elements with directly applied printing and resin surface layer - Specifications, requirements and test methods
This European Standard specifies characteristics, states requirements and references test methods for laminate floor coverings with a directly applied printing and resin surface layer. It includes a...
Advertisement