ASD-STAN - PREN 4199-003
Aerospace series Bonding straps for aircraft Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated – 65 degrees C up to 150 degrees C and copper, nickel plated – 65 degrees C up to 260 degrees C — Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 14 |
Document History
June 30, 2012
Aerospace series Bonding straps for aircraft Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C Product standard
This standard defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on aircraft....
PREN 4199-003
October 1, 2007
Aerospace series Bonding straps for aircraft Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated – 65 degrees C up to 150 degrees C and copper, nickel plated – 65 degrees C up to 260 degrees C — Product standard
A description is not available for this item.