ASD-STAN PREN 4199-003

Aerospace series Bonding straps for aircraft Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 30 June 2012
Status: active
Page Count: 7
scope:

This standard defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on aircraft. This standard shall be used together with EN 4199-001.

Document History

ASD-STAN PREN 4199-003
June 30, 2012
Aerospace series Bonding straps for aircraft Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated - 65 °C up to 150 °C and copper, nickel plated - 65 °C up to 260 °C Product standard
This standard defines the characteristics of bonding straps with flat braided copper conductors tin or nickel plated and terminal lugs tin or nickel plated, crimped on both ends for use on aircraft....
October 1, 2007
Aerospace series Bonding straps for aircraft Part 003: Bonding strap assemblies with flat braided conductor copper, tin plated – 65 degrees C up to 150 degrees C and copper, nickel plated – 65 degrees C up to 260 degrees C — Product standard
A description is not available for this item.

References

Advertisement