NEN-EN 1932

External blinds and shutters - Resistance to wind loads - Method of testing and performance criteria

active, Most Current
Organization: NEN
Publication Date: 1 June 2013
Status: active
Page Count: 49
ICS Code (Doors and windows): 91.060.50
scope:

The European Standard specifies the test methods to evaluate the wind resistance of external blinds and shutters to be fitted to buildings, in front of windows, doors or façades and delivered as a complete unit. This European Standard applies to: - shutters: roller shutter, external venetian blind, wing shutter, venetian shutter, concertina shutter, flat closing concertina shutter and sliding panel shutter (including those with projection systems); - external blinds: folding arm awning, trellis arm awning, pivot arm awning, marquisolette, vertical awning, façade awning, conservatory awning, roof window awning, Pergola awning and insect screen whatever the nature of the constituent materials, under normal operating conditions and installed in compliance with the manufacturer's installations instructions. This European Standard does not cover non retractable shutters, external blinds and awnings such as Dutch awnings and brise-soleil as well as the structural part of Pergolas.

Document History

NEN-EN 1932
June 1, 2013
External blinds and shutters - Resistance to wind loads - Method of testing and performance criteria
The European Standard specifies the test methods to evaluate the wind resistance of external blinds and shutters to be fitted to buildings, in front of windows, doors or façades and delivered as a...
June 1, 2011
External blinds and shutters - Resistance to wind loads - Method of testing and performance criteria
The European Standard specifies the test methods to evaluate the wind resistance of external blinds and shutters to be fitted to buildings, in front of windows, doors or façades and delivered as a...
April 1, 2001
External blinds and shutters - Resistance to wind loads - Method of testing
Specifies the test methods to be applied to evaluate the performance of wind resistance of blinds and shutters designed to be used in front of windows, windows/doors or facades and delivered as a...
June 1, 1995
External blinds and shutters - Resistance to wind loads - Method of testing
Specifies the test methods to be applied to evaluate the performance of wind resistance of blinds and shutters designed to be used in front of windows, windows/doors or facades and delivered as a...
Advertisement