NEN-EN 1932

External blinds and shutters - Resistance to wind loads - Method of testing

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 31
ICS Code (Doors and windows): 91.060.50
scope:

Specifies the test methods to be applied to evaluate the performance of wind resistance of blinds and shutters designed to be used in front of windows, windows/doors or facades and delivered as a complete unit. This standard applies to: - Shutters: roller shutters, external venetians, wing shutters, concertina and sliding shutters. Shutters equipped with projection systems are also included (roller shutters, venetian and concertina shutters). - Exterior blinds: folding and trellis arm awnings, pivot arm awnings, facade awnings, vertical awnings, roof light and conservatory blinds. - regardless of the natur of the constituent materials. - under normal operating conditions. - and installed in compliance with the manufacturer's installations instructions. Dutch awnings (mobile and fixed) and louvre arrays are not included.

Document History

June 1, 2013
External blinds and shutters - Resistance to wind loads - Method of testing and performance criteria
The European Standard specifies the test methods to evaluate the wind resistance of external blinds and shutters to be fitted to buildings, in front of windows, doors or façades and delivered as a...
June 1, 2011
External blinds and shutters - Resistance to wind loads - Method of testing and performance criteria
The European Standard specifies the test methods to evaluate the wind resistance of external blinds and shutters to be fitted to buildings, in front of windows, doors or façades and delivered as a...
April 1, 2001
External blinds and shutters - Resistance to wind loads - Method of testing
Specifies the test methods to be applied to evaluate the performance of wind resistance of blinds and shutters designed to be used in front of windows, windows/doors or facades and delivered as a...
NEN-EN 1932
June 1, 1995
External blinds and shutters - Resistance to wind loads - Method of testing
Specifies the test methods to be applied to evaluate the performance of wind resistance of blinds and shutters designed to be used in front of windows, windows/doors or facades and delivered as a...
Advertisement