NEN-EN 1993-1-10+NB

Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties (includes C1:2006)

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 34
ICS Code (Metal structures): 91.080.10
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing during fabrication. Section 2 applies to steel grades S 235 to S 690. However section 3 applies to steel grades S 235 to S 460 only.

Document History

February 1, 2015
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
NEN-EN 1993-1-10+C2:2011/C11:2014 is a correction notice to the Dutch consolidated translation.
December 1, 2011
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
NEN-EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar...
April 1, 2009
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
November 1, 2007
National Annex to NEN-EN 1993-1-10 Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
NEN-EN 1993-1-10+NB
November 1, 2007
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties (includes C1:2006)
EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing...
September 1, 2007
National Annex to NEN-EN 1993-1-10 Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
December 1, 2006
Eurocode 3: Design of steel structures - Part 1-10: Selection of steel for fracture toughness and through-thickness properties
A description is not available for this item.
October 1, 2006
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
January 1, 2006
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties (includes C1:2006)
EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing...
January 1, 2006
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing...
Advertisement