NEN-EN 1996-1-2+NB

Eurocode 6: Design of masonry structures - Part 1-2: General rules - Structural fire design

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Technical aspects): 91.010.30
ICS Code (Masonry): 91.080.30
scope:

This Part 1-2 of EN 1996 deals with the design of masonry structures for the accidental situation of fire exposure, and is intended to be used in conjunction with EN 1996-1-1, EN 1996-2, 1996-3 and EN 1991-1-2. This part 1-2 only identifies differences from, or This Part 1-2 deals only with passive methods of fire protection. Active methods are not covered. This Part 1-2 applies to masonry structures which, for reasons of general fire safety, are required to fulfill certain functions when exposed to fire, in terms of: - avoiding premature collapse of the structure (load bearing function) - limiting fire spread (flames, hot gases, excessive heat) beyond designated areas (separating function) This Part 1-2 gives principles and application rules for designing structures for specified requirements in respect of the aforementioned functions and levels of performance. This Part 1-2 applies to structures, or parts of structures, that are within the scope of EN 1996-1-1, EN 1996-2 and EN 1996-3 and are designed accordingly. This Part 1-2 does not cover masonry built with Natural Stone units to EN771-6 This Part 1-2 deals with the following: - non-loadbearing internal walls. - non-loadbearing external walls. - loadbearing internal walls with separating or non-separating functions. - loadbearing external walls with separating or non-separating functions.

Document History

November 1, 2011
Eurocode 6 - Design of masonry structures - Part 1-2: General rules - Structural fire design
Eurocode 6 applies to the design of buildings and civil engineering works, or parts thereof, in unreinforced, reinforced, prestressed and confined masonry. Eurocode 6 deals only with the requirements...
NEN-EN 1996-1-2+NB
November 1, 2007
Eurocode 6: Design of masonry structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of EN 1996 deals with the design of masonry structures for the accidental situation of fire exposure, and is intended to be used in conjunction with EN 1996-1-1, EN 1996-2, 1996-3 and...
November 1, 2007
National Annex to NEN-EN 1996-1-2 Eurocode 6: Design of masonry structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
June 1, 2005
Eurocode 6: Design of masonry structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of EN 1996 deals with the design of masonry structures for the accidental situation of fire exposure, and is intended to be used in conjunction with EN 1996-1-1, EN 1996-2, 1996-3 and...
Advertisement