NEN-EN 1996-1-2+C1/NB

Eurocode 6 - Design of masonry structures - Part 1-2: General rules - Structural fire design

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Technical aspects): 91.010.30
ICS Code (Masonry): 91.080.30
scope:

Eurocode 6 applies to the design of buildings and civil engineering works, or parts thereof, in unreinforced, reinforced, prestressed and confined masonry. Eurocode 6 deals only with the requirements for resistance, serviceability and durability of structures. Other requirements, for example, concerning thermal or sound insulation, are not considered. Execution is covered to the extent that is necessary to indicate the quality of the construction materials and products that should be used and the standard of workmanship on site needed to comply with the assumptions made in the design rules. Eurocode 6 does not cover the special requirements of seismic design. Provisions related to such requirements are given in Eurocode 8 "Design of structures in seismic regions" which complements, and is consistent with, Eurocode 6. Numerical values of the actions on buildings and civil engineering works to be taken into account in the design are not given in Eurocode 6. They are provided in Eurocode 1 "Actions on structures".

Document History

NEN-EN 1996-1-2+C1/NB
November 1, 2011
Eurocode 6 - Design of masonry structures - Part 1-2: General rules - Structural fire design
Eurocode 6 applies to the design of buildings and civil engineering works, or parts thereof, in unreinforced, reinforced, prestressed and confined masonry. Eurocode 6 deals only with the requirements...
November 1, 2007
Eurocode 6: Design of masonry structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of EN 1996 deals with the design of masonry structures for the accidental situation of fire exposure, and is intended to be used in conjunction with EN 1996-1-1, EN 1996-2, 1996-3 and...
November 1, 2007
National Annex to NEN-EN 1996-1-2 Eurocode 6: Design of masonry structures - Part 1-2: General rules - Structural fire design
A description is not available for this item.
June 1, 2005
Eurocode 6: Design of masonry structures - Part 1-2: General rules - Structural fire design
This Part 1-2 of EN 1996 deals with the design of masonry structures for the accidental situation of fire exposure, and is intended to be used in conjunction with EN 1996-1-1, EN 1996-2, 1996-3 and...

References

Advertisement