NEN-EN 2913
Aerospace series - Washers, flat, large diameter, in steel, cadmium plated
inactive
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
Specifies the characteristics of flat washers, large diameter, in steel, cadmium plated, for maximum operating temperature 235 °C.
Document History
December 1, 1999
Aerospace series - Washers, flat, large diameter, in steel, cadmium plated
Specifies the characteristics of flat washers, large diameter, in steel, cadmium plated, for maximum operating temperature 235 °C.
NEN-EN 2913
April 1, 1998
Aerospace series - Washers, flat, large diameter, in steel, cadmium plated
Specifies the characteristics of flat washers, large diameter, in steel, cadmium plated, for maximum operating temperature 235 °C.
March 1, 1996
Aerospace Series - Washers, flat, large diameter, in alloy steel, cadmium plated
Specifies the characteristics of flat washers, large diameter, in alloy steel, cadmium plated, for maximum operating temperature 235°C, for aerospace applications.