NEN-EN 2913
Aerospace series - Washers, flat, large diameter, in steel, cadmium plated
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1999 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Washers and other locking elements): | 49.030.50 |
scope:
Specifies the characteristics of flat washers, large diameter, in steel, cadmium plated, for maximum operating temperature 235 °C.
Document History
NEN-EN 2913
December 1, 1999
Aerospace series - Washers, flat, large diameter, in steel, cadmium plated
Specifies the characteristics of flat washers, large diameter, in steel, cadmium plated, for maximum operating temperature 235 °C.
April 1, 1998
Aerospace series - Washers, flat, large diameter, in steel, cadmium plated
Specifies the characteristics of flat washers, large diameter, in steel, cadmium plated, for maximum operating temperature 235 °C.
March 1, 1996
Aerospace Series - Washers, flat, large diameter, in alloy steel, cadmium plated
Specifies the characteristics of flat washers, large diameter, in alloy steel, cadmium plated, for maximum operating temperature 235°C, for aerospace applications.