NEN-EN-IEC 60317-48

Specifications for particular types of winding wires - Part 48: Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155

active, Most Current
Organization: NEN
Publication Date: 1 October 2012
Status: active
Page Count: 20
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 155. The impregnating agent can be, for instance, polyester or polyesterimide resin based.

Document History

NEN-EN-IEC 60317-48
October 1, 2012
Specifications for particular types of winding wires - Part 48: Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155
This part of IEC 60317 specifies requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 155. The impregnating...
March 1, 2000
Specifications for particular types of winding wires - Part 48: Glass-fibre wound, resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155
Specifies requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 155. The impregnating agent can be, for...
Advertisement