NEN-EN-IEC 60317-48

Specifications for particular types of winding wires - Part 48: Glass-fibre wound, resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155

inactive
Organization: NEN
Publication Date: 1 March 2000
Status: inactive
Page Count: 26
ICS Code (Wires): 29.060.10
scope:

Specifies requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 155. The impregnating agent can be, for instance, polyester or polyesterimide resin based.

Document History

October 1, 2012
Specifications for particular types of winding wires - Part 48: Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155
This part of IEC 60317 specifies requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 155. The impregnating...
NEN-EN-IEC 60317-48
March 1, 2000
Specifications for particular types of winding wires - Part 48: Glass-fibre wound, resin or varnish impregnated, bare or enamelled round copper wire, temperature index 155
Specifies requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 155. The impregnating agent can be, for...
Advertisement