NEN-EN-IEC 60947-4-1/A1
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
Document History
May 1, 2021
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
May 1, 2020
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
April 1, 2019
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
This part of IEC 60947 is applicable to the following equipment:
– electromechanical contactors and starters including motor protective switching device (MPSD);
– actuators of contactor relays;
–...
NEN-EN-IEC 60947-4-1/A1
October 1, 2012
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
May 1, 2010
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
This part of IEC 60947 applies to the types of equipment listed in 1.1.1 and 1.1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c....
October 1, 2005
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
February 1, 2003
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
A description is not available for this item.
April 1, 2001
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
Applies to the types of equipment listed in 1.1 and 1.2 whose main contacts are intended to be connected to circuits tha rated voltage of which does not exceed 1000 V a.c. or 1500 V d.c.