NEN-EN-IEC 61094-2

Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique

active
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 54
ICS Code (Electroacoustics): 17.140.50
scope:

This part of International Standard IEC 61094 - is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same mechanical dimensions - specifies a primary method of determining the complex pressure sensitivity so as to establish a reproducible and accurate basis for the measurement of sound pressure. All quantities are expressed in SI units.

Document History

March 1, 2022
Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
A description is not available for this item.
NEN-EN-IEC 61094-2
May 1, 2009
Electroacoustics - Measurement microphones - Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
This part of International Standard IEC 61094 - is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same...

References

Advertisement