NEN-EN-IEC 60749-3

Semiconductor devices - Mechanical and climatic test methods - Part 3: External visual examination

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 24
ICS Code (Semiconductor devices in general): 31.080.01
scope:

The purpose of NEN-EN-IEC 60749-3 is to verify that the materials, design, construction, markings, and workmanship of a semiconductor device are in accordance with the applicable procurement document. External visual inspection is a non-destructive test and applicable for all package types. The test is useful for qualification, process monitor, or lot acceptance.

Document History

NEN-EN-IEC 60749-3
July 1, 2017
Semiconductor devices - Mechanical and climatic test methods - Part 3: External visual examination
The purpose of NEN-EN-IEC 60749-3 is to verify that the materials, design, construction, markings, and workmanship of a semiconductor device are in accordance with the applicable procurement...
September 1, 2002
Semiconductor devices - Mechanical en climatic test methods - Part 3: External visual inspection
To verify that the materials, design, construction, markings, and workmanship of a semiconductor device are in accordance with the applicable procurement document. External visual inspection is a...
Advertisement