NEN-EN-IEC 61300-2-42
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 specifies a test to determine the influence of a side load applied to a connector plug. The intention is to simulate the load, due to a length of fibre cable, which would typically be experienced during service. Static side load is also referred to as side pull.
Document History
May 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for strain relief
NEN-EN-IEC 61300-2-42 specifies a test to determine the influence of a side load applied to a cord assembled with a strain relief. The intention is to simulate a static load, due to a length of fibre...
NEN-EN-IEC 61300-2-42
October 1, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
This part of IEC 61300 specifies a test to determine the influence of a side load applied to a connector plug. The intention is to simulate the load, due to a length of fibre cable, which would...
January 1, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
To determine the influence of a side load applied by a length of cable to a connector plug which is inserted in an adaptor mounted in a patch panel.