NEN-EN-IEC 61300-2-42

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for strain relief

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 30
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

NEN-EN-IEC 61300-2-42 specifies a test to determine the influence of a side load applied to a cord assembled with a strain relief. The intention is to simulate a static load, due to a length of fibre cable, which would typically be experienced during service. Components should withstand side loads during optical transmission without degradation of the optical performance. Besides a boot, any feature that controls the bending radius of the fibre can be considered as strain relief.

Document History

NEN-EN-IEC 61300-2-42
May 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for strain relief
NEN-EN-IEC 61300-2-42 specifies a test to determine the influence of a side load applied to a cord assembled with a strain relief. The intention is to simulate a static load, due to a length of fibre...
October 1, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
This part of IEC 61300 specifies a test to determine the influence of a side load applied to a connector plug. The intention is to simulate the load, due to a length of fibre cable, which would...
January 1, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-42: Tests - Static side load for connectors
To determine the influence of a side load applied by a length of cable to a connector plug which is inserted in an adaptor mounted in a patch panel.
Advertisement