NEN-EN-IEC 61300-3-26

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-26: Examinations and measurements - Measurement of the angular misalignment between fibre and ferrules axes

inactive
Organization: NEN
Publication Date: 1 July 1997
Status: inactive
Page Count: 26
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Describes the procedure to determine the angular misaligments of ferrule with fibre installed.

Document History

January 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-26: Examinations and measurements - Measurement of the angular misalignment between fibres and ferrules axes
Describes the procedure to determine the angular misaligments between the fibre and the ferrule axes in a cylindrical ferrule for singlemode fibre optical connectors with fibre installed.
NEN-EN-IEC 61300-3-26
July 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-26: Examinations and measurements - Measurement of the angular misalignment between fibre and ferrules axes
Describes the procedure to determine the angular misaligments of ferrule with fibre installed.
Advertisement