NEN-EN-IEC 61300-3-26
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-26: Examinations and measurements - Measurement of the angular misalignment between fibres and ferrules axes
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2003 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Describes the procedure to determine the angular misaligments between the fibre and the ferrule axes in a cylindrical ferrule for singlemode fibre optical connectors with fibre installed.
Document History
NEN-EN-IEC 61300-3-26
January 1, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-26: Examinations and measurements - Measurement of the angular misalignment between fibres and ferrules axes
Describes the procedure to determine the angular misaligments between the fibre and the ferrule axes in a cylindrical ferrule for singlemode fibre optical connectors with fibre installed.
July 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-26: Examinations and measurements - Measurement of the angular misalignment between fibre and ferrules axes
Describes the procedure to determine the angular misaligments of ferrule with fibre installed.