NEN-EN-IEC 61558-2-2

Safety of power transformers, power supplies, reactors and similar products - Part 2-2: Particular requirements and tests for control transformers and power supplies incorporating control transformers

active, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: active
Page Count: 38
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 61558 deals with safety aspects of control transformers and power supplies incorporating control transformers such as electrical, thermal and mechanical safety. This Part 2-2 is applicable to control transformers and power supplies incorporating both control transformers and electronic circuits. This Part 2-2 is not applicable to external circuits and their components intended to be connected to the input terminals, output terminals or socket-outlets of the transformer and power supplies. This Part 2-2 does not apply to transformers covered by IEC 60076-11. This Part 2-2 applies to stationary or portable, single-phase or poly-phase, air-cooled (natural or forced), independent or associated control transformers and power supplies incorporating a control transformer, having a rated supply voltage not exceeding 1 000 V a.c. and rated supply and internal operating frequency not exceeding 500 Hz. The rated thermal output does not exceed: - 25 kVA for single-phase control transformers and power supplies incorporating control transformers; - 40 kVA for poly-phase control transformers and power supplies incorporating control transformers. This Part 2-2 is applicable to control transformers and power supplies incorporating control transformers without limitation of the rated output subject to an agreement between the purchaser and the manufacturer. This Part 2-2 is applicable to dry-type transformers. The windings may be encapsulated or non-encapsulated. The no-load output voltage or the rated output voltage does not exceed 1 000 V a.c. or 1 415 V ripple-free d.c. For independent control transformers and independent power supplies incorporating control transformers, the no-load output voltage and / or the rated output voltage is not less than 50 V a.c., or 120 V ripple free d.c.

Document History

NEN-EN-IEC 61558-2-2
April 1, 2007
Safety of power transformers, power supplies, reactors and similar products - Part 2-2: Particular requirements and tests for control transformers and power supplies incorporating control transformers
This part of IEC 61558 deals with safety aspects of control transformers and power supplies incorporating control transformers such as electrical, thermal and mechanical safety. This Part 2-2 is...
May 1, 1998
Safety of power transformers, power supply units and similar - Part 2-2: Particular requirements for control transformers
Applies to stationary or portable, single-phase or poly-phases, aircooled control transformers associated or otherwise having a rated supply voltage not exceeding 1000 V a.c. and rated frequency not...
Advertisement