NEN-EN-IEC 61558-2-2
Safety of power transformers, power supply units and similar - Part 2-2: Particular requirements for control transformers
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Applies to stationary or portable, single-phase or poly-phases, aircooled control transformers associated or otherwise having a rated supply voltage not exceeding 1000 V a.c. and rated frequency not exceeding 500 Hz and no limitation of the rated output.
Document History
April 1, 2007
Safety of power transformers, power supplies, reactors and similar products - Part 2-2: Particular requirements and tests for control transformers and power supplies incorporating control transformers
This part of IEC 61558 deals with safety aspects of control transformers and power supplies incorporating control transformers such as electrical, thermal and mechanical safety. This Part 2-2 is...
NEN-EN-IEC 61558-2-2
May 1, 1998
Safety of power transformers, power supply units and similar - Part 2-2: Particular requirements for control transformers
Applies to stationary or portable, single-phase or poly-phases, aircooled control transformers associated or otherwise having a rated supply voltage not exceeding 1000 V a.c. and rated frequency not...