NEN-EN-IEC 61326-2-4
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Electromagnetic compatibility (EMC)): | 33.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
Clause 1 of IEC 61326-1 applies except as follows: Addition: This part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation monitoring according to IEC 61557-8; - insulation fault location according to IEC 61557-9. This applies to insulation monitoring devices and insulation fault location systems permanently or semi-permanently connected to the distribution system.
Document History