NEN-EN-IEC 61326-2-4

Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9

inactive
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 26
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Industrial process measurement and control): 25.040.40
scope:

In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation monitoring according to IEC 61557-8; - insulation fault location according to IEC 61557-9. This applies to insulation monitoring devices and insulation fault location systems permanently or semi-permanently connected to the distribution system.

Document History

June 1, 2021
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for – insulation...
NEN-EN-IEC 61326-2-4
February 1, 2013
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
In addition to IEC 61236-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for equipment for - insulation...
January 1, 2007
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-4: Particular requirements - Test configurations, operational conditions and performance criteria for insulation monitoring devices according to IEC 61557-8 and for equipment for insulation fault location according to IEC 61557-9
Clause 1 of IEC 61326-1 applies except as follows: Addition: This part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria than IEC 61326-1 for...
Advertisement