NEN-EN-IEC 62056-6-2

Electricity metering data exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes

inactive
Organization: NEN
Publication Date: 1 December 2016
Status: inactive
Page Count: 667
ICS Code (Networking): 35.110
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Electricity supply systems): 91.140.50
scope:

NEN-EN- IEC 62056-6-2 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters from simple up to very complex functionality. Annexes A to F (informative) provide additional information related to some interface classes.

Document History

November 1, 2023
Electricity metering data exchange - The DLMS®/COSEM suite - Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
March 1, 2018
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
NEN-EN-IEC 62056-6-2
December 1, 2016
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes
NEN-EN- IEC 62056-6-2 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
August 1, 2013
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...

References

Advertisement