NEN-EN-IEC 61300-2-6

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism

inactive
Organization: NEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Deals with the ability of coupling mechanisms of a connector set or connector-device combination to withstand the axial loads to be applied during normal service.

Document History

January 1, 2024
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure the coupling mechanism of a connector set or connector and device combination withstands the axial loads likely to be applied during normal service,...
April 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal...
NEN-EN-IEC 61300-2-6
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
Deals with the ability of coupling mechanisms of a connector set or connector-device combination to withstand the axial loads to be applied during normal service.
Advertisement