NEN-EN-IEC 61300-2-6
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal service.
Document History
January 1, 2024
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure the coupling mechanism of a connector set or connector and device combination withstands the axial loads likely to be applied during normal service,...
NEN-EN-IEC 61300-2-6
April 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
This part of IEC 61300 describes a test to ensure that the coupling mechanism of a connector set or connector and device combination will withstand the axial loads likely to be applied during normal...
August 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism
Deals with the ability of coupling mechanisms of a connector set or connector-device combination to withstand the axial loads to be applied during normal service.