NEN-EN-IEC 61340-3-2
Electrostatics - Part 3-2: Methods for simulation of electrostatic effects - Machine model (MM) electrostatic discharge test waveforms
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 61340 describes the discharge current waveforms used to simulate machine model (MM) electrostatic discharges (ESD) and the basic requirements for equipment used to develop and verify these waveforms. This standard covers MM ESD waveforms for use in general test methods and for application to materials or objects, electronic components and other items for ESD withstand test or performance evaluation purposes. The specific application of these MM ESD waveforms to non-powered semiconductor devices is covered in IEC 60749-27.
Document History