NEN-EN-IEC 61340-3-2

Electrostatics - Part 3-2: Methods for simulation of electrostatic effects - Machine model (MM) - Component testing

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 30
ICS Code (Electrical engineering in general): 29.020
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

Describes the discharge current waveforms used to define the MM and the basic equipment requirements used to develop these waveforms. Test parameters are defined for testing and classifying the electrostatic discharge (ESD) sensitivity of non-powered devices to the MM.

Document History

April 1, 2007
Electrostatics - Part 3-2: Methods for simulation of electrostatic effects - Machine model (MM) electrostatic discharge test waveforms
This part of IEC 61340 describes the discharge current waveforms used to simulate machine model (MM) electrostatic discharges (ESD) and the basic requirements for equipment used to develop and verify...
NEN-EN-IEC 61340-3-2
September 1, 2002
Electrostatics - Part 3-2: Methods for simulation of electrostatic effects - Machine model (MM) - Component testing
Describes the discharge current waveforms used to define the MM and the basic equipment requirements used to develop these waveforms. Test parameters are defined for testing and classifying the...
Advertisement