NEN-EN-IEC 61754-10
Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61754 defines the standard interface dimensions for the type Mini-MPO family of connectors.
Document History
NEN-EN-IEC 61754-10
May 1, 2006
Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
This part of IEC 61754 defines the standard interface dimensions for the type Mini-MPO family of connectors.
September 1, 2001
Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
The parent connector for the type Mini-MPO connector family is a multiway plug connector characterized by a rectangular ferrule nominally 4,4 x 2,5 mm which utilises two pins of 0,7 mm diameter as...