NEN-EN-IEC 61754-10

Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 50
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The parent connector for the type Mini-MPO connector family is a multiway plug connector characterized by a rectangular ferrule nominally 4,4 x 2,5 mm which utilises two pins of 0,7 mm diameter as its alignment. It is capable of joining up to four fibres by arraying them between two pin-positioning holes in the ferrule.

Document History

May 1, 2006
Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
This part of IEC 61754 defines the standard interface dimensions for the type Mini-MPO family of connectors.
NEN-EN-IEC 61754-10
September 1, 2001
Fibre optic connector interfaces - Part 10: Type Mini-MPO connector family
The parent connector for the type Mini-MPO connector family is a multiway plug connector characterized by a rectangular ferrule nominally 4,4 x 2,5 mm which utilises two pins of 0,7 mm diameter as...
Advertisement