NEN-EN-IEC 61788-4

Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Cu/Nb-Ti composite superconductors

inactive
Organization: NEN
Publication Date: 1 October 2001
Status: inactive
Page Count: 34
ICS Code (Superconductivity and conducting materials): 29.050
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

Covers a test method for the determination of the residual resistance ratio (RRP) of a composite superconductor comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu/Ni matrix. This method is intended for use with superconductors that have a rectangular or round cross-section. RRR less than 350, and cross-sectional area less than rectangular or round cross-section, RRR less than 350, and cross-sectional area less than 3 mm². All measurement shall be done without an applied magnetic field.

Document History

April 1, 2016
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti and Nb3Sn composite superconductors
NEN-EN-IEC 61788-4 specifies a test method for the determination of the residual resistance ratio (RRR) of Nb-Ti and Nb3Sn composite superconductors with Cu, Cu-Ni, Cu/Cu-Ni and Al matrix. This...
September 1, 2011
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
This part of IEC 61788 covers a test method for the determination of the residual resistance ratio (RRR) of composite superconductors comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu-Ni matrix....
August 1, 2007
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
This part of IEC 61788 covers a test method for the determination of the residual resistance ratio (RRR) of a composite superconductor comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu-Ni matrix....
NEN-EN-IEC 61788-4
October 1, 2001
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Cu/Nb-Ti composite superconductors
Covers a test method for the determination of the residual resistance ratio (RRP) of a composite superconductor comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu/Ni matrix. This method is intended...
Advertisement