NEN-EN-IEC 61788-4
Superconductivity - Part 4: Residual resistance ratio measurement - Residual resistance ratio of Nb-Ti composite superconductors
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 61788 covers a test method for the determination of the residual resistance ratio (RRR) of a composite superconductor comprised of Nb-Ti filaments and Cu, Cu-Ni or Cu/Cu-Ni matrix. This method is intended for use with superconductors that have a monolithic structure with rectangular or round cross-section, RRR less than 350, and cross-sectional area less than 3 mm2. All measurements are done without an applied magnetic field. The method described in the body of this standard is the "reference" method and optional acquisition methods are outlined in Clause A.4.
Document History