NEN-EN-ISO 11073-10201

Health informatics - Point-of-care medical device communication - Part 10201: Domain information model

active, Most Current
Organization: NEN
Publication Date: 1 September 2005
Status: active
Page Count: 187
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards, this standard addresses the definition and structuring of information that is communicated or referred to in communication between application entities. This standard provides a common representation of all application entities present in the application processes within the various devices independent of the syntax. The definition of association control and lower layer communication is outside the scope of this standard.

Document History

NEN-EN-ISO 11073-10201
September 1, 2005
Health informatics - Point-of-care medical device communication - Part 10201: Domain information model
Within the context of the ISO/IEEE 11073 family of standards, this standard addresses the definition and structuring of information that is communicated or referred to in communication between...
October 1, 2003
Health informatics - Point-of-care medical device communications - Part 1 0201: Domain information model
Within the context of the ISO/IEEE 11073 family of standards, this standard addresses the definition and structuring of information that is communicated or referred to in communication between...
Advertisement