NEN-EN-ISO 11073-10201
Health informatics - Point-of-care medical device communications - Part 1 0201: Domain information model
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 186 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
Within the context of the ISO/IEEE 11073 family of standards, this standard addresses the definition and structuring of information that is communicated or referred to in communication between application entities. This standard provides a common representation of all application entities present in the application processes within the various devices independent of the syntax. The definition of association control and lower layer communication is outside the scope of this standard.
Document History