NEN-EN-ISO 11876
Hardmetals - Determination of calcium, copper, iron, potassium, magnesium, manganese, sodium, nickel and zinc in cobalt metal powders - Flame atomic absorption spectrometric method
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This International Standard specifies a method to be used for the determination of copper, potassium, magnesium, manganese, sodium and zinc contents in cobalt metal powders in the range of 0,001 to 0,01 %, calcium in the range of 0,002 to 0,01 % and iron and nickel in the range of 0,002 to 0,05 %.
Document History
August 1, 2010
Hardmetals - Determination of calcium, copper, iron, potassium, magnesium, manganese, sodium, nickel and zinc in cobalt metal powders - Flame atomic absorption spectrometric method
This International Standard specifies a method to be used for the determination of copper, potassium, magnesium, manganese, sodium and zinc contents in cobalt metal powders in the range of 0,001 to...
NEN-EN-ISO 11876
September 1, 2006
Hardmetals - Determination of calcium, copper, iron, potassium, magnesium, manganese, sodium, nickel and zinc in cobalt metal powders - Flame atomic absorption spectrometric method
This International Standard specifies a method to be used for the determination of copper, potassium, magnesium, manganese, sodium and zinc contents in cobalt metal powders in the range of 0,001 to...