NEN-EN-ISO 11876

Hardmetals - Determination of calcium, copper, iron, potassium, magnesium, manganese, sodium, nickel and zinc in cobalt metal powders - Flame atomic absorption spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 18
ICS Code (Powder metallurgy): 77.160
scope:

This International Standard specifies a method to be used for the determination of copper, potassium, magnesium, manganese, sodium and zinc contents in cobalt metal powders in the range of 0,001 to 0,01 %, calcium in the range of 0,002 to 0,01 % and iron and nickel in the range of 0,002 to 0,05 %.

Document History

NEN-EN-ISO 11876
August 1, 2010
Hardmetals - Determination of calcium, copper, iron, potassium, magnesium, manganese, sodium, nickel and zinc in cobalt metal powders - Flame atomic absorption spectrometric method
This International Standard specifies a method to be used for the determination of copper, potassium, magnesium, manganese, sodium and zinc contents in cobalt metal powders in the range of 0,001 to...
September 1, 2006
Hardmetals - Determination of calcium, copper, iron, potassium, magnesium, manganese, sodium, nickel and zinc in cobalt metal powders - Flame atomic absorption spectrometric method
This International Standard specifies a method to be used for the determination of copper, potassium, magnesium, manganese, sodium and zinc contents in cobalt metal powders in the range of 0,001 to...
Advertisement