NEN-EN-ISO 10513

Prevailing torque type all-metal hexagon nuts, style 2, with metric fine pitch thread - Property classes 8, 10 and 12

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 14
ICS Code (Nuts): 21.060.20
ICS Code (Steel structures): 91.080.13
scope:

This standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, with metric fine pitch thread, with nominal thread diameters f from 8 up to and including 36 mm, inproduct grade A for size d up to and including 16 mm and product grade B for sizes d above 16 mm, and property classes 8, 10 and 12.

Document History

January 1, 2013
Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up...
NEN-EN-ISO 10513
November 1, 1997
Prevailing torque type all-metal hexagon nuts, style 2, with metric fine pitch thread - Property classes 8, 10 and 12
This standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, with metric fine pitch thread, with nominal thread diameters f from 8 up to and including 36 mm,...
Advertisement