NEN-EN-ISO 10513

Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 36 mm, in product grade A for sizes D up to and including 16 mm and product grade B for sizes D above 16 mm, and with property classes 8, 10 and 12. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

NEN-EN-ISO 10513
January 1, 2013
Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up...
November 1, 1997
Prevailing torque type all-metal hexagon nuts, style 2, with metric fine pitch thread - Property classes 8, 10 and 12
This standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, with metric fine pitch thread, with nominal thread diameters f from 8 up to and including 36 mm,...
Advertisement