NEN-EN-ISO 14631

Extruded sheets of impact-modified polystyrene (PS-I) - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 March 1999
Status: inactive
Page Count: 36
ICS Code (Films and sheets): 83.140.10
scope:

Specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) moulding materials without fillers and reinforcing materials. This standard applies to thickness 0.25 mm - 20 mm. This standard also applies to PS-I sheet in rolled-up form.

Document History

July 1, 2021
Extruded sheets of impact-modified polystyrene (PS-I) - Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) without fillers and reinforcing materials. This document applies only...
NEN-EN-ISO 14631
March 1, 1999
Extruded sheets of impact-modified polystyrene (PS-I) - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) moulding materials without fillers and reinforcing materials. This standard applies to...
October 1, 1995
Extruded sheets of impact-modified polystyrene (PS-I) moulding materials - Requirements and test methods
Specifies the requirements and test methods for solid flat extruded sheets of impact-modified polystyrene (PS-I) moulding materials without fillers and reinforcing materials. This standard applies to...
Advertisement